Vishay Intertechnology, Inc. Wirewound Resistors RWR81N22R6FSS73

Description
EGN-1-80 22.6 1% RWR81N22R6FS S73
Request a Quote Datasheet
Description
EGN-1-80 22.6 1% RWR81N22R6FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N22R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R6FSS73
Wirewound Resistors 3110-RWR81N22R6FSS73
EGN-1-80 22.6 1% RWR81N22R6FS S73

EGN-1-80 22.6 1% RWR81N22R6FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N22R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R6FSS73-ND
Through Hole Resistors RWR81N22R6FSS73-ND
22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 22.6 OHM 1W 1% WW AXIAL - RWR81N22R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1W 1% WW AXIAL
RWR81N22R6FSS73
RES 22.6 OHM 1W 1% WW AXIAL RWR81N22R6FSS73
RES 22.6ohm 1W 1% WW AXIAL

RES 22.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N22R6FSS73 RWR81N22R6FSS73-ND RWR81N22R6FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 22.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers