Vishay Intertechnology, Inc. RES 22.6 OHM 1W 1% WW AXIAL RWR81N22R6FRBSL

Description
RES 22.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1W 1% WW AXIAL - RWR81N22R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1W 1% WW AXIAL
RWR81N22R6FRBSL
RES 22.6 OHM 1W 1% WW AXIAL RWR81N22R6FRBSL
RES 22.6ohm 1W 1% WW AXIAL

RES 22.6ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N22R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R6FRBSL
Wirewound Resistors 3110-RWR81N22R6FRBSL
EGN-1-80 22.6 1% RWR81N22R6FR BSL

EGN-1-80 22.6 1% RWR81N22R6FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N22R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R6FRBSL-ND
Through Hole Resistors RWR81N22R6FRBSL-ND
22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N22R6FRBSL 3110-RWR81N22R6FRBSL RWR81N22R6FRBSL-ND
Product Name RES 22.6 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details