Vishay Intertechnology, Inc. Through Hole Resistors RWR81N22R1FRS73

Description
22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N22R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R1FRS73-ND
Through Hole Resistors RWR81N22R1FRS73-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N22R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R1FRS73
Wirewound Resistors 3110-RWR81N22R1FRS73
EGN-1-80 22.1 1% RWR81N22R1FR S73

EGN-1-80 22.1 1% RWR81N22R1FR S73

Supplier's Site Datasheet
RES 22.1 OHM 1W 1% WW AXIAL - RWR81N22R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% WW AXIAL
RWR81N22R1FRS73
RES 22.1 OHM 1W 1% WW AXIAL RWR81N22R1FRS73
RES 22.1ohm 1W 1% WW AXIAL

RES 22.1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N22R1FRS73-ND 3110-RWR81N22R1FRS73 RWR81N22R1FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 22.1 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details