Vishay Intertechnology, Inc. RES 22.1 OHM 1W 0.1% WW AXIAL RWR81N22R1BSRSL

Description
RES 22.1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 0.1% WW AXIAL - RWR81N22R1BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 0.1% WW AXIAL
RWR81N22R1BSRSL
RES 22.1 OHM 1W 0.1% WW AXIAL RWR81N22R1BSRSL
RES 22.1ohm 1W 0.1% WW AXIAL

RES 22.1ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N22R1BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R1BSRSL
Wirewound Resistors 3110-RWR81N22R1BSRSL
EGN-1-80 22.1 .1% RWR81N22R1BS RSL

EGN-1-80 22.1 .1% RWR81N22R1BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N22R1BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R1BSRSL-ND
Through Hole Resistors RWR81N22R1BSRSL-ND
22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N22R1BSRSL 3110-RWR81N22R1BSRSL RWR81N22R1BSRSL-ND
Product Name RES 22.1 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers