Vishay Intertechnology, Inc. RES 22.1 OHM 1W 0.1% WW AXIAL RWR81N22R1BRS73

Description
RES 22.1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 0.1% WW AXIAL - RWR81N22R1BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 0.1% WW AXIAL
RWR81N22R1BRS73
RES 22.1 OHM 1W 0.1% WW AXIAL RWR81N22R1BRS73
RES 22.1ohm 1W 0.1% WW AXIAL

RES 22.1ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N22R1BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R1BRS73-ND
Through Hole Resistors RWR81N22R1BRS73-ND
22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N22R1BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R1BRS73
Wirewound Resistors 3110-RWR81N22R1BRS73
EGN-1-80 22.1 .1% RWR81N22R1BR S73

EGN-1-80 22.1 .1% RWR81N22R1BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N22R1BRS73 RWR81N22R1BRS73-ND 3110-RWR81N22R1BRS73
Product Name RES 22.1 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details