Vishay Intertechnology, Inc. Wirewound Resistors RWR81N22R1BRBSL

Description
EGN-1-80 22.1 .1% RWR81N22R1BR BSL
Request a Quote Datasheet
Description
EGN-1-80 22.1 .1% RWR81N22R1BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N22R1BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N22R1BRBSL
Wirewound Resistors 3110-RWR81N22R1BRBSL
EGN-1-80 22.1 .1% RWR81N22R1BR BSL

EGN-1-80 22.1 .1% RWR81N22R1BR BSL

Supplier's Site Datasheet
RES 22.1 OHM 1W 0.1% WW AXIAL - RWR81N22R1BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 0.1% WW AXIAL
RWR81N22R1BRBSL
RES 22.1 OHM 1W 0.1% WW AXIAL RWR81N22R1BRBSL
RES 22.1ohm 1W 0.1% WW AXIAL

RES 22.1ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N22R1BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N22R1BRBSL-ND
Through Hole Resistors RWR81N22R1BRBSL-ND
22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N22R1BRBSL RWR81N22R1BRBSL RWR81N22R1BRBSL-ND
Product Name Wirewound Resistors RES 22.1 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers