Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2260FSRSL

Description
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2260FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2260FSRSL-ND
Through Hole Resistors RWR81N2260FSRSL-ND
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 226 OHM 1W 1% WW AXIAL - RWR81N2260FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1W 1% WW AXIAL
RWR81N2260FSRSL
RES 226 OHM 1W 1% WW AXIAL RWR81N2260FSRSL
RES 226ohm 1W 1% WW AXIAL

RES 226ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2260FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2260FSRSL
Wirewound Resistors 3110-RWR81N2260FSRSL
EGN-1-80 226 1% RWR81N2260FS RSL

EGN-1-80 226 1% RWR81N2260FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2260FSRSL-ND RWR81N2260FSRSL 3110-RWR81N2260FSRSL
Product Name Through Hole Resistors RES 226 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details