RES 226ohm 1W 1% WW AXIAL
EGN-1-80 226 1% RWR81N2260FS B12
226 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR81N2260FSB12 | 3110-RWR81N2260FSB12 | RWR81N2260FSB12-ND | 75K0806 |
| Product Name | RES 226 OHM 1W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 226 ohms | 226 ohms | 226 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | ||
| Category / Application | Industrial | General Use |