Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2210FRBSL

Description
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2210FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2210FRBSL-ND
Through Hole Resistors RWR81N2210FRBSL-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 221 OHM 1W 1% WW AXIAL - RWR81N2210FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% WW AXIAL
RWR81N2210FRBSL
RES 221 OHM 1W 1% WW AXIAL RWR81N2210FRBSL
RES 221ohm 1W 1% WW AXIAL

RES 221ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2210FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2210FRBSL
Wirewound Resistors 3110-RWR81N2210FRBSL
EGN-1-80 221 1% RWR81N2210FR BSL

EGN-1-80 221 1% RWR81N2210FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2210FRBSL-ND RWR81N2210FRBSL 3110-RWR81N2210FRBSL
Product Name Through Hole Resistors RES 221 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details