Vishay Intertechnology, Inc. Wirewound Resistors RWR81N21R5FSS70

Description
EGN-1-80 21.5 1% RWR81N21R5FS S70
Request a Quote Datasheet
Description
EGN-1-80 21.5 1% RWR81N21R5FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N21R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N21R5FSS70
Wirewound Resistors 3110-RWR81N21R5FSS70
EGN-1-80 21.5 1% RWR81N21R5FS S70

EGN-1-80 21.5 1% RWR81N21R5FS S70

Supplier's Site Datasheet
RES 21.5 OHM 1W 1% WW AXIAL - RWR81N21R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1W 1% WW AXIAL
RWR81N21R5FSS70
RES 21.5 OHM 1W 1% WW AXIAL RWR81N21R5FSS70
RES 21.5ohm 1W 1% WW AXIAL

RES 21.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N21R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N21R5FSS70-ND
Through Hole Resistors RWR81N21R5FSS70-ND
21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N21R5FSS70 RWR81N21R5FSS70 RWR81N21R5FSS70-ND
Product Name Wirewound Resistors RES 21.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details