Vishay Intertechnology, Inc. RES 21.5 OHM 1W 1% WW AXIAL RWR81N21R5FRS73

Description
RES 21.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1W 1% WW AXIAL - RWR81N21R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1W 1% WW AXIAL
RWR81N21R5FRS73
RES 21.5 OHM 1W 1% WW AXIAL RWR81N21R5FRS73
RES 21.5ohm 1W 1% WW AXIAL

RES 21.5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N21R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N21R5FRS73
Wirewound Resistors 3110-RWR81N21R5FRS73
EGN-1-80 21.5 1% RWR81N21R5FR S73

EGN-1-80 21.5 1% RWR81N21R5FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N21R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N21R5FRS73-ND
Through Hole Resistors RWR81N21R5FRS73-ND
21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N21R5FRS73 3110-RWR81N21R5FRS73 RWR81N21R5FRS73-ND
Product Name RES 21.5 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details