Vishay Intertechnology, Inc. RES 21 OHM 1W 0.1% WW AXIAL RWR81N21R0BRS73

Description
RES 21ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1W 0.1% WW AXIAL - RWR81N21R0BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1W 0.1% WW AXIAL
RWR81N21R0BRS73
RES 21 OHM 1W 0.1% WW AXIAL RWR81N21R0BRS73
RES 21ohm 1W 0.1% WW AXIAL

RES 21ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N21R0BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N21R0BRS73-ND
Through Hole Resistors RWR81N21R0BRS73-ND
21 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N21R0BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N21R0BRS73
Wirewound Resistors 3110-RWR81N21R0BRS73
EGN-1-80 21 .1% RWR81N21R0BR S73

EGN-1-80 21 .1% RWR81N21R0BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N21R0BRS73 RWR81N21R0BRS73-ND 3110-RWR81N21R0BRS73
Product Name RES 21 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers