Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2100FRBSL

Description
210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2100FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2100FRBSL-ND
Through Hole Resistors RWR81N2100FRBSL-ND
210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

210 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 210 OHM 1W 1% WW AXIAL - RWR81N2100FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1W 1% WW AXIAL
RWR81N2100FRBSL
RES 210 OHM 1W 1% WW AXIAL RWR81N2100FRBSL
RES 210ohm 1W 1% WW AXIAL

RES 210ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2100FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2100FRBSL
Wirewound Resistors 3110-RWR81N2100FRBSL
EGN-1-80 210 1% RWR81N2100FR BSL

EGN-1-80 210 1% RWR81N2100FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2100FRBSL-ND RWR81N2100FRBSL 3110-RWR81N2100FRBSL
Product Name Through Hole Resistors RES 210 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 210 ohms 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details