Vishay Intertechnology, Inc. RES 20.5 OHM 1W 1% WW AXIAL RWR81N20R5FSS73

Description
RES 20.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1W 1% WW AXIAL - RWR81N20R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1W 1% WW AXIAL
RWR81N20R5FSS73
RES 20.5 OHM 1W 1% WW AXIAL RWR81N20R5FSS73
RES 20.5ohm 1W 1% WW AXIAL

RES 20.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N20R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N20R5FSS73-ND
Through Hole Resistors RWR81N20R5FSS73-ND
20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N20R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N20R5FSS73
Wirewound Resistors 3110-RWR81N20R5FSS73
EGN-1-80 20.5 1% RWR81N20R5FS S73

EGN-1-80 20.5 1% RWR81N20R5FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N20R5FSS73 RWR81N20R5FSS73-ND 3110-RWR81N20R5FSS73
Product Name RES 20.5 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10470RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details