Vishay Intertechnology, Inc. Wirewound Resistors RWR81N20R5FRS73

Description
EGN-1-80 20.5 1% RWR81N20R5FR S73
Request a Quote Datasheet
Description
EGN-1-80 20.5 1% RWR81N20R5FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N20R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N20R5FRS73
Wirewound Resistors 3110-RWR81N20R5FRS73
EGN-1-80 20.5 1% RWR81N20R5FR S73

EGN-1-80 20.5 1% RWR81N20R5FR S73

Supplier's Site Datasheet
RES 20.5 OHM 1W 1% WW AXIAL - RWR81N20R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1W 1% WW AXIAL
RWR81N20R5FRS73
RES 20.5 OHM 1W 1% WW AXIAL RWR81N20R5FRS73
RES 20.5ohm 1W 1% WW AXIAL

RES 20.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N20R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N20R5FRS73-ND
Through Hole Resistors RWR81N20R5FRS73-ND
20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N20R5FRS73 RWR81N20R5FRS73 RWR81N20R5FRS73-ND
Product Name Wirewound Resistors RES 20.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - C3A15RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details