Vishay Intertechnology, Inc. RES 205 OHM 1W 1% WW AXIAL RWR81N2050FPB12

Description
RES 205ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1W 1% WW AXIAL - RWR81N2050FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1W 1% WW AXIAL
RWR81N2050FPB12
RES 205 OHM 1W 1% WW AXIAL RWR81N2050FPB12
RES 205ohm 1W 1% WW AXIAL

RES 205ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2050FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2050FPB12
Wirewound Resistors 3110-RWR81N2050FPB12
EGN-1-80 205 1% RWR81N2050FP B12

EGN-1-80 205 1% RWR81N2050FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2050FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2050FPB12-ND
Through Hole Resistors RWR81N2050FPB12-ND
205 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

205 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N2050FPB12 3110-RWR81N2050FPB12 RWR81N2050FPB12-ND
Product Name RES 205 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details