Vishay Intertechnology, Inc. RES 200 OHM 1W 1% WW AXIAL RWR81N2000FSS70

Description
RES 200ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 1% WW AXIAL - RWR81N2000FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% WW AXIAL
RWR81N2000FSS70
RES 200 OHM 1W 1% WW AXIAL RWR81N2000FSS70
RES 200ohm 1W 1% WW AXIAL

RES 200ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2000FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2000FSS70-ND
Through Hole Resistors RWR81N2000FSS70-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N2000FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2000FSS70
Wirewound Resistors 3110-RWR81N2000FSS70
EGN-1-80 200 1% RWR81N2000FS S70

EGN-1-80 200 1% RWR81N2000FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2000FSS70 RWR81N2000FSS70-ND 3110-RWR81N2000FSS70
Product Name RES 200 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details