Vishay Intertechnology, Inc. Through Hole Resistors RWR81N2000FRS70

Description
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N2000FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2000FRS70-ND
Through Hole Resistors RWR81N2000FRS70-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N2000FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2000FRS70
Wirewound Resistors 3110-RWR81N2000FRS70
EGN-1-80 200 1% RWR81N2000FR S70

EGN-1-80 200 1% RWR81N2000FR S70

Supplier's Site Datasheet
RES 200 OHM 1W 1% WW AXIAL - RWR81N2000FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% WW AXIAL
RWR81N2000FRS70
RES 200 OHM 1W 1% WW AXIAL RWR81N2000FRS70
RES 200ohm 1W 1% WW AXIAL

RES 200ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N2000FRS70-ND 3110-RWR81N2000FRS70 RWR81N2000FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 200 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details