Vishay Intertechnology, Inc. RES 200 OHM 1W 1% WW AXIAL RWR81N2000FRRSL

Description
RES 200ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 1% WW AXIAL - RWR81N2000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% WW AXIAL
RWR81N2000FRRSL
RES 200 OHM 1W 1% WW AXIAL RWR81N2000FRRSL
RES 200ohm 1W 1% WW AXIAL

RES 200ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N2000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2000FRRSL
Wirewound Resistors 3110-RWR81N2000FRRSL
EGN-1-80 200 1% RWR81N2000FR RSL

EGN-1-80 200 1% RWR81N2000FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2000FRRSL-ND
Through Hole Resistors RWR81N2000FRRSL-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N2000FRRSL 3110-RWR81N2000FRRSL RWR81N2000FRRSL-ND
Product Name RES 200 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details