Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2000FRB12

Description
EGN-1-80 200 1% RWR81N2000FR B12
Request a Quote Datasheet
Description
EGN-1-80 200 1% RWR81N2000FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2000FRB12
Wirewound Resistors 3110-RWR81N2000FRB12
EGN-1-80 200 1% RWR81N2000FR B12

EGN-1-80 200 1% RWR81N2000FR B12

Supplier's Site Datasheet
RES 200 OHM 1W 1% WW AXIAL - RWR81N2000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% WW AXIAL
RWR81N2000FRB12
RES 200 OHM 1W 1% WW AXIAL RWR81N2000FRB12
RES 200ohm 1W 1% WW AXIAL

RES 200ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2000FRB12-ND
Through Hole Resistors RWR81N2000FRB12-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2000FRB12 RWR81N2000FRB12 RWR81N2000FRB12-ND
Product Name Wirewound Resistors RES 200 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details