Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2000FMB12

Description
EGN-1-80 200 1% RWR81N2000FM B12
Request a Quote Datasheet
Description
EGN-1-80 200 1% RWR81N2000FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2000FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2000FMB12
Wirewound Resistors 3110-RWR81N2000FMB12
EGN-1-80 200 1% RWR81N2000FM B12

EGN-1-80 200 1% RWR81N2000FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N2000FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2000FMB12-ND
Through Hole Resistors RWR81N2000FMB12-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 200 OHM 1W 1% WW AXIAL - RWR81N2000FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% WW AXIAL
RWR81N2000FMB12
RES 200 OHM 1W 1% WW AXIAL RWR81N2000FMB12
RES 200ohm 1W 1% WW AXIAL

RES 200ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2000FMB12 RWR81N2000FMB12-ND RWR81N2000FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details