Vishay Intertechnology, Inc. Wirewound Resistors RWR81N2000BRS73

Description
EGN-1-80 200 .1% RWR81N2000BR S73
Request a Quote Datasheet
Description
EGN-1-80 200 .1% RWR81N2000BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N2000BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2000BRS73
Wirewound Resistors 3110-RWR81N2000BRS73
EGN-1-80 200 .1% RWR81N2000BR S73

EGN-1-80 200 .1% RWR81N2000BR S73

Supplier's Site Datasheet
RES 200 OHM 1W 0.1% WW AXIAL - RWR81N2000BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 0.1% WW AXIAL
RWR81N2000BRS73
RES 200 OHM 1W 0.1% WW AXIAL RWR81N2000BRS73
RES 200ohm 1W 0.1% WW AXIAL

RES 200ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2000BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2000BRS73-ND
Through Hole Resistors RWR81N2000BRS73-ND
200 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N2000BRS73 RWR81N2000BRS73 RWR81N2000BRS73-ND
Product Name Wirewound Resistors RES 200 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details