Vishay Intertechnology, Inc. RES 200 OHM 1W 0.1% WW AXIAL RWR81N2000BRB12

Description
RES 200ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 0.1% WW AXIAL - RWR81N2000BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 0.1% WW AXIAL
RWR81N2000BRB12
RES 200 OHM 1W 0.1% WW AXIAL RWR81N2000BRB12
RES 200ohm 1W 0.1% WW AXIAL

RES 200ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N2000BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N2000BRB12-ND
Through Hole Resistors RWR81N2000BRB12-ND
200 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N2000BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N2000BRB12
Wirewound Resistors 3110-RWR81N2000BRB12
EGN-1-80 200 .1% RWR81N2000BR B12

EGN-1-80 200 .1% RWR81N2000BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N2000BRB12 RWR81N2000BRB12-ND 3110-RWR81N2000BRB12
Product Name RES 200 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers