Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1R96FSS70

Description
1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1R96FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R96FSS70-ND
Through Hole Resistors RWR81N1R96FSS70-ND
1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.96 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.96 OHM 1W 1% WW AXIAL - RWR81N1R96FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1W 1% WW AXIAL
RWR81N1R96FSS70
RES 1.96 OHM 1W 1% WW AXIAL RWR81N1R96FSS70
RES 1.96ohm 1W 1% WW AXIAL

RES 1.96ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N1R96FSS70-ND RWR81N1R96FSS70
Product Name Through Hole Resistors RES 1.96 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.96 ohms 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details