Vishay Intertechnology, Inc. RES 1.91 OHM 1W 1% WW AXIAL RWR81N1R91FSBSL

Description
RES 1.91ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.91ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM 1W 1% WW AXIAL - RWR81N1R91FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 1W 1% WW AXIAL
RWR81N1R91FSBSL
RES 1.91 OHM 1W 1% WW AXIAL RWR81N1R91FSBSL
RES 1.91ohm 1W 1% WW AXIAL

RES 1.91ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R91FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R91FSBSL-ND
Through Hole Resistors RWR81N1R91FSBSL-ND
1.91 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.91 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R91FSBSL RWR81N1R91FSBSL-ND
Product Name RES 1.91 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details