Vishay Intertechnology, Inc. RES 1.82 OHM 1W 1% WW AXIAL RWR81N1R82FSBSL

Description
RES 1.82ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1W 1% WW AXIAL - RWR81N1R82FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 1% WW AXIAL
RWR81N1R82FSBSL
RES 1.82 OHM 1W 1% WW AXIAL RWR81N1R82FSBSL
RES 1.82ohm 1W 1% WW AXIAL

RES 1.82ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R82FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R82FSBSL-ND
Through Hole Resistors RWR81N1R82FSBSL-ND
1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R82FSBSL RWR81N1R82FSBSL-ND
Product Name RES 1.82 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details