Vishay Intertechnology, Inc. RES 1.82 OHM 1W 1% WW AXIAL RWR81N1R82FRBSL

Description
RES 1.82ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1W 1% WW AXIAL - RWR81N1R82FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 1% WW AXIAL
RWR81N1R82FRBSL
RES 1.82 OHM 1W 1% WW AXIAL RWR81N1R82FRBSL
RES 1.82ohm 1W 1% WW AXIAL

RES 1.82ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R82FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R82FRBSL-ND
Through Hole Resistors RWR81N1R82FRBSL-ND
1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R82FRBSL RWR81N1R82FRBSL-ND
Product Name RES 1.82 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details