Vishay Intertechnology, Inc. RES 1.82 OHM 1W 0.5% WW AXIAL RWR81N1R82DRS70

Description
RES 1.82ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 1W 0.5% WW AXIAL - RWR81N1R82DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1W 0.5% WW AXIAL
RWR81N1R82DRS70
RES 1.82 OHM 1W 0.5% WW AXIAL RWR81N1R82DRS70
RES 1.82ohm 1W 0.5% WW AXIAL

RES 1.82ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R82DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R82DRS70-ND
Through Hole Resistors RWR81N1R82DRS70-ND
1.82 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.82 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R82DRS70 RWR81N1R82DRS70-ND
Product Name RES 1.82 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details