Vishay Intertechnology, Inc. RES 1.78 OHM 1W 1% WW AXIAL RWR81N1R78FRS73

Description
RES 1.78ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.78ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 1W 1% WW AXIAL - RWR81N1R78FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 1W 1% WW AXIAL
RWR81N1R78FRS73
RES 1.78 OHM 1W 1% WW AXIAL RWR81N1R78FRS73
RES 1.78ohm 1W 1% WW AXIAL

RES 1.78ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R78FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R78FRS73-ND
Through Hole Resistors RWR81N1R78FRS73-ND
1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R78FRS73 RWR81N1R78FRS73-ND
Product Name RES 1.78 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details