Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1R78FRS70

Description
1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1R78FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R78FRS70-ND
Through Hole Resistors RWR81N1R78FRS70-ND
1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.78 OHM 1W 1% WW AXIAL - RWR81N1R78FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 1W 1% WW AXIAL
RWR81N1R78FRS70
RES 1.78 OHM 1W 1% WW AXIAL RWR81N1R78FRS70
RES 1.78ohm 1W 1% WW AXIAL

RES 1.78ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N1R78FRS70-ND RWR81N1R78FRS70
Product Name Through Hole Resistors RES 1.78 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.78 ohms 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details