Vishay Intertechnology, Inc. RES 1.78 OHM 1W 1% WW AXIAL RWR81N1R78FRBSL

Description
RES 1.78ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.78ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 1W 1% WW AXIAL - RWR81N1R78FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 1W 1% WW AXIAL
RWR81N1R78FRBSL
RES 1.78 OHM 1W 1% WW AXIAL RWR81N1R78FRBSL
RES 1.78ohm 1W 1% WW AXIAL

RES 1.78ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R78FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R78FRBSL-ND
Through Hole Resistors RWR81N1R78FRBSL-ND
1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.78 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R78FRBSL RWR81N1R78FRBSL-ND
Product Name RES 1.78 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers