Vishay Intertechnology, Inc. RES 1.7 OHM 1W 1% WW AXIAL RWR81N1R70FSB12

Description
RES 1.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.7 OHM 1W 1% WW AXIAL - RWR81N1R70FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.7 OHM 1W 1% WW AXIAL
RWR81N1R70FSB12
RES 1.7 OHM 1W 1% WW AXIAL RWR81N1R70FSB12
RES 1.7ohm 1W 1% WW AXIAL

RES 1.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R70FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R70FSB12-ND
Through Hole Resistors RWR81N1R70FSB12-ND
1.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R70FSB12 RWR81N1R70FSB12-ND
Product Name RES 1.7 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.7 ohms 1.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details