Vishay Intertechnology, Inc. RES 1.69 OHM 1W 1% WW AXIAL RWR81N1R69FRRSL

Description
RES 1.69ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69 OHM 1W 1% WW AXIAL - RWR81N1R69FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 1W 1% WW AXIAL
RWR81N1R69FRRSL
RES 1.69 OHM 1W 1% WW AXIAL RWR81N1R69FRRSL
RES 1.69ohm 1W 1% WW AXIAL

RES 1.69ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R69FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R69FRRSL-ND
Through Hole Resistors RWR81N1R69FRRSL-ND
1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.69 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R69FRRSL RWR81N1R69FRRSL-ND
Product Name RES 1.69 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers