Vishay Intertechnology, Inc. RES 1.65 OHM 1W 0.1% WW AXIAL RWR81N1R65BSB12

Description
RES 1.65ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.65ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 1W 0.1% WW AXIAL - RWR81N1R65BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1W 0.1% WW AXIAL
RWR81N1R65BSB12
RES 1.65 OHM 1W 0.1% WW AXIAL RWR81N1R65BSB12
RES 1.65ohm 1W 0.1% WW AXIAL

RES 1.65ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R65BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R65BSB12-ND
Through Hole Resistors RWR81N1R65BSB12-ND
1.65 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.65 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R65BSB12 RWR81N1R65BSB12-ND
Product Name RES 1.65 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65 ohms 1.65 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1074080 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details