Vishay Intertechnology, Inc. RES 1.65 OHM 1W 0.1% WW AXIAL RWR81N1R65BRS73

Description
RES 1.65ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.65ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 1W 0.1% WW AXIAL - RWR81N1R65BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1W 0.1% WW AXIAL
RWR81N1R65BRS73
RES 1.65 OHM 1W 0.1% WW AXIAL RWR81N1R65BRS73
RES 1.65ohm 1W 0.1% WW AXIAL

RES 1.65ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R65BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R65BRS73-ND
Through Hole Resistors RWR81N1R65BRS73-ND
1.65 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.65 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R65BRS73 RWR81N1R65BRS73-ND
Product Name RES 1.65 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65 ohms 1.65 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details