Vishay Intertechnology, Inc. RES 1.65 OHM 1W 0.1% WW AXIAL RWR81N1R65BRRSL

Description
RES 1.65ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.65ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 1W 0.1% WW AXIAL - RWR81N1R65BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1W 0.1% WW AXIAL
RWR81N1R65BRRSL
RES 1.65 OHM 1W 0.1% WW AXIAL RWR81N1R65BRRSL
RES 1.65ohm 1W 0.1% WW AXIAL

RES 1.65ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R65BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R65BRRSL-ND
Through Hole Resistors RWR81N1R65BRRSL-ND
1.65 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.65 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R65BRRSL RWR81N1R65BRRSL-ND
Product Name RES 1.65 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.65 ohms 1.65 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers