Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1R62FRS73

Description
1.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1R62FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R62FRS73-ND
Through Hole Resistors RWR81N1R62FRS73-ND
1.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.62 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.62 OHM 1W 1% WW AXIAL - RWR81N1R62FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 1W 1% WW AXIAL
RWR81N1R62FRS73
RES 1.62 OHM 1W 1% WW AXIAL RWR81N1R62FRS73
RES 1.62ohm 1W 1% WW AXIAL

RES 1.62ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N1R62FRS73-ND RWR81N1R62FRS73
Product Name Through Hole Resistors RES 1.62 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.62 ohms 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details