Vishay Intertechnology, Inc. RES 1.56 OHM 1W 0.1% WW AXIAL RWR81N1R56BRRSL

Description
RES 1.56ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.56ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.56 OHM 1W 0.1% WW AXIAL - RWR81N1R56BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56 OHM 1W 0.1% WW AXIAL
RWR81N1R56BRRSL
RES 1.56 OHM 1W 0.1% WW AXIAL RWR81N1R56BRRSL
RES 1.56ohm 1W 0.1% WW AXIAL

RES 1.56ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R56BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R56BRRSL-ND
Through Hole Resistors RWR81N1R56BRRSL-ND
1.56 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.56 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R56BRRSL RWR81N1R56BRRSL-ND
Product Name RES 1.56 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.56 ohms 1.56 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers