Vishay Intertechnology, Inc. RES 1.54 OHM 1W 1% WW AXIAL RWR81N1R54FSS73

Description
RES 1.54ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.54ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54 OHM 1W 1% WW AXIAL - RWR81N1R54FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 1W 1% WW AXIAL
RWR81N1R54FSS73
RES 1.54 OHM 1W 1% WW AXIAL RWR81N1R54FSS73
RES 1.54ohm 1W 1% WW AXIAL

RES 1.54ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R54FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R54FSS73-ND
Through Hole Resistors RWR81N1R54FSS73-ND
1.54 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.54 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R54FSS73 RWR81N1R54FSS73-ND
Product Name RES 1.54 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54 ohms 1.54 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details