Vishay Intertechnology, Inc. RES 1.54 OHM 1W 1% WW AXIAL RWR81N1R54FSS70

Description
RES 1.54ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.54ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54 OHM 1W 1% WW AXIAL - RWR81N1R54FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 1W 1% WW AXIAL
RWR81N1R54FSS70
RES 1.54 OHM 1W 1% WW AXIAL RWR81N1R54FSS70
RES 1.54ohm 1W 1% WW AXIAL

RES 1.54ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R54FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R54FSS70-ND
Through Hole Resistors RWR81N1R54FSS70-ND
1.54 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.54 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R54FSS70 RWR81N1R54FSS70-ND
Product Name RES 1.54 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54 ohms 1.54 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers