Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1R50FRS73

Description
1.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1R50FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R50FRS73-ND
Through Hole Resistors RWR81N1R50FRS73-ND
1.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.5 OHM 1W 1% WW AXIAL - RWR81N1R50FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 1% WW AXIAL
RWR81N1R50FRS73
RES 1.5 OHM 1W 1% WW AXIAL RWR81N1R50FRS73
RES 1.5ohm 1W 1% WW AXIAL

RES 1.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N1R50FRS73-ND RWR81N1R50FRS73
Product Name Through Hole Resistors RES 1.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details