Vishay Intertechnology, Inc. RES 1.47 OHM 1W 0.1% WW AXIAL RWR81N1R47BRRSL

Description
RES 1.47ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.47ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 1W 0.1% WW AXIAL - RWR81N1R47BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1W 0.1% WW AXIAL
RWR81N1R47BRRSL
RES 1.47 OHM 1W 0.1% WW AXIAL RWR81N1R47BRRSL
RES 1.47ohm 1W 0.1% WW AXIAL

RES 1.47ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R47BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R47BRRSL-ND
Through Hole Resistors RWR81N1R47BRRSL-ND
1.47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R47BRRSL RWR81N1R47BRRSL-ND
Product Name RES 1.47 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47 ohms 1.47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details