Vishay Intertechnology, Inc. RES 1.4 OHM 1W 1% WW AXIAL RWR81N1R40FSS70

Description
RES 1.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 1W 1% WW AXIAL - RWR81N1R40FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 1W 1% WW AXIAL
RWR81N1R40FSS70
RES 1.4 OHM 1W 1% WW AXIAL RWR81N1R40FSS70
RES 1.4ohm 1W 1% WW AXIAL

RES 1.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R40FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R40FSS70-ND
Through Hole Resistors RWR81N1R40FSS70-ND
1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R40FSS70 RWR81N1R40FSS70-ND
Product Name RES 1.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details