Vishay Intertechnology, Inc. RES 1.4 OHM 1W 1% WW AXIAL RWR81N1R40FSBSL

Description
RES 1.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 1W 1% WW AXIAL - RWR81N1R40FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 1W 1% WW AXIAL
RWR81N1R40FSBSL
RES 1.4 OHM 1W 1% WW AXIAL RWR81N1R40FSBSL
RES 1.4ohm 1W 1% WW AXIAL

RES 1.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R40FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R40FSBSL-ND
Through Hole Resistors RWR81N1R40FSBSL-ND
1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R40FSBSL RWR81N1R40FSBSL-ND
Product Name RES 1.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details