Vishay Intertechnology, Inc. RES 1.24 OHM 1W 0.5% WW AXIAL RWR81N1R24DRBSL

Description
RES 1.24ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.24ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM 1W 0.5% WW AXIAL - RWR81N1R24DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 1W 0.5% WW AXIAL
RWR81N1R24DRBSL
RES 1.24 OHM 1W 0.5% WW AXIAL RWR81N1R24DRBSL
RES 1.24ohm 1W 0.5% WW AXIAL

RES 1.24ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R24DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R24DRBSL-ND
Through Hole Resistors RWR81N1R24DRBSL-ND
1.24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R24DRBSL RWR81N1R24DRBSL-ND
Product Name RES 1.24 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24 ohms 1.24 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details