Vishay Intertechnology, Inc. RES 1.07 OHM 1W 1% WW AXIAL RWR81N1R07FRBSL

Description
RES 1.07ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.07ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07 OHM 1W 1% WW AXIAL - RWR81N1R07FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07 OHM 1W 1% WW AXIAL
RWR81N1R07FRBSL
RES 1.07 OHM 1W 1% WW AXIAL RWR81N1R07FRBSL
RES 1.07ohm 1W 1% WW AXIAL

RES 1.07ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R07FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R07FRBSL-ND
Through Hole Resistors RWR81N1R07FRBSL-ND
1.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.07 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R07FRBSL RWR81N1R07FRBSL-ND
Product Name RES 1.07 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07 ohms 1.07 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details