Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1R00FSS70

Description
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1R00FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R00FSS70-ND
Through Hole Resistors RWR81N1R00FSS70-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1 OHM 1W 1% WW AXIAL - RWR81N1R00FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% WW AXIAL
RWR81N1R00FSS70
RES 1 OHM 1W 1% WW AXIAL RWR81N1R00FSS70
RES 1ohm 1W 1% WW AXIAL

RES 1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N1R00FSS70-ND RWR81N1R00FSS70
Product Name Through Hole Resistors RES 1 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details