Vishay Intertechnology, Inc. RES 1 OHM 1W 1% WW AXIAL RWR81N1R00FMB12

Description
RES 1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 1% WW AXIAL - RWR81N1R00FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% WW AXIAL
RWR81N1R00FMB12
RES 1 OHM 1W 1% WW AXIAL RWR81N1R00FMB12
RES 1ohm 1W 1% WW AXIAL

RES 1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R00FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R00FMB12-ND
Through Hole Resistors RWR81N1R00FMB12-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R00FMB12 RWR81N1R00FMB12-ND
Product Name RES 1 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630186-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details