Vishay Intertechnology, Inc. RES 1 OHM 1W 0.5% WW AXIAL RWR81N1R00DSBSL

Description
RES 1ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 0.5% WW AXIAL - RWR81N1R00DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 0.5% WW AXIAL
RWR81N1R00DSBSL
RES 1 OHM 1W 0.5% WW AXIAL RWR81N1R00DSBSL
RES 1ohm 1W 0.5% WW AXIAL

RES 1ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R00DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R00DSBSL-ND
Through Hole Resistors RWR81N1R00DSBSL-ND
1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R00DSBSL RWR81N1R00DSBSL-ND
Product Name RES 1 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details