Vishay Intertechnology, Inc. RES 1 OHM 1W 0.1% WW AXIAL RWR81N1R00BPBSL

Description
RES 1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1W 0.1% WW AXIAL - RWR81N1R00BPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 0.1% WW AXIAL
RWR81N1R00BPBSL
RES 1 OHM 1W 0.1% WW AXIAL RWR81N1R00BPBSL
RES 1ohm 1W 0.1% WW AXIAL

RES 1ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1R00BPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1R00BPBSL-ND
Through Hole Resistors RWR81N1R00BPBSL-ND
1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N1R00BPBSL RWR81N1R00BPBSL-ND
Product Name RES 1 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details